The Toshiba DF2S20CT is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from voltage surges, electrostatic discharge (ESD), and other transient voltage events. This diode is part of Toshiba's range of protection devices, offering reliable performance and a compact footprint for modern electronic applications.
Applications
- Mobile Devices: Provides ESD protection for smartphones, tablets, and other portable devices.
- Data Communication: Safeguards data lines in computers, peripherals, and networking equipment.
- Automotive Electronics: Protects sensitive circuits in automotive control systems and infotainment systems.
- Industrial Control: Offers surge protection for industrial automation equipment and process control systems.
- Consumer Electronics: Protects various electronic circuits in TVs, set-top boxes, and audio equipment.
Features
- Low Clamping Voltage: Limits the voltage to a safe level during transient events.
- Fast Response Time: Quickly clamps transient voltages to prevent damage.
- Small Package Size: Allows for easy integration into space-constrained applications.
- High Surge Capability: Withstands high surge currents without degradation.
- RoHS Compliant: Meets the Restriction of Hazardous Substances (RoHS) directive.
Benefits
- Enhanced System Reliability: Protects sensitive components from damage due to voltage surges and ESD.
- Improved Product Lifespan: Extends the life of electronic devices by preventing premature failures.
- Reduced Maintenance Costs: Minimizes downtime and repair costs.
- Space-Saving Design: Compact size allows for easy integration into tight spaces.
- Environmentally Friendly: Complies with RoHS standards, ensuring it is free from hazardous substances.
Additional Details
The Toshiba DF2S20CT typically features a specific breakdown voltage and clamping voltage, designed for effective transient voltage suppression. Detailed specifications can be found in the product datasheet, including surge current capability, capacitance, and other relevant parameters. It is generally available in a surface-mount package for automated assembly processes.