EN
  • EN
  • DE

DF2S5.6FS(TL3,T)

Part No DF2S5.6FS(TL3,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes - Zener - Single
Description Diode Zener Single 5.6V 6% 150mW 2-Pin fSC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 2
RoHS Compliant
Win Source Part Number 962040-DF2S5.6FS(TL3,T)
Categories Diodes - Zener - Single
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DF2S5.6FS(TL3,T) CAD Model

Description

The DF2S5.6FS(TL3,T) is a Zener diode manufactured by Toshiba Semiconductor and Storage. Zener diodes are designed to maintain a constant voltage across their terminals when the voltage applied exceeds their Zener voltage, making them ideal for voltage regulation and overvoltage protection applications.

Applications

  • Voltage Regulation: Maintaining a stable voltage in power supplies and other electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes and surges.
  • Clipping Circuits: Limiting the voltage to a specific level.
  • Reference Voltage Generation: Providing a stable reference voltage for comparators and other circuits.
  • Transient Voltage Suppression (TVS): Protecting circuits from transient voltage events.

Features

  • Precise Zener Voltage: Maintains a stable voltage within a specified tolerance.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • Small Package Size: Allows for easy integration into compact electronic devices.
  • Fast Response Time: Reacts quickly to voltage changes.
  • RoHS Compliant: This ensures environmental compliance.

Benefits

  • Stable Voltage Regulation: Ensures consistent and reliable performance of electronic circuits.
  • Effective Overvoltage Protection: Protects sensitive components from damage due to voltage spikes.
  • Improved System Reliability: Increases the overall reliability and lifespan of electronic devices.
  • Simplified Design: Easy to implement and requires minimal external components.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation and overvoltage protection.

Additional Details

The DF2S5.6FS(TL3,T) has a Zener voltage of approximately 5.6V. It is designed for surface mount assembly. Refer to the manufacturer's datasheet for detailed specifications, including Zener voltage tolerance, reverse leakage current, and package dimensions.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess