EN
  • EN
  • DE

DF2S5M4SL

Part No DF2S5M4SL
Manufacturer Toshiba Semiconductor and Storage
Catalog TVS - Diodes
Description ESD Protection Diodes Silicon Epitaxial Planar
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1167141-DF2S5M4SL
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DF2S5M4SL CAD Model

Description

The DF2S5M4SL is a Transient Voltage Suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage, specifically designed to safeguard sensitive electronic circuits from voltage transients. These transients are frequently caused by electrostatic discharge (ESD), inductive load switching, and other disruptive events. This diode provides a fast response to clamp overvoltages, thereby protecting downstream components.

Applications:

  • ESD protection for data lines in smartphones and tablets
  • Overvoltage protection for automotive electronics systems
  • Surge protection for industrial control equipment
  • Protection of I/O interfaces in computers and peripherals
  • General-purpose transient voltage suppression in electronic devices

Features:

  • Low clamping voltage to minimize stress on protected components
  • Fast response time for effective transient suppression
  • Compact surface mount package for high-density PCB layouts
  • High surge current capability for robust protection against strong surges
  • Low leakage current to minimize power consumption

Benefits:

  • Enhanced reliability of electronic devices by preventing damage from voltage surges
  • Reduced warranty claims and repair costs due to improved protection
  • Increased product lifespan by minimizing the risk of component failure
  • Improved system performance by maintaining signal integrity during transient events
  • Compliance with industry standards for ESD and surge immunity

Detailed Specifications:

Key specifications for the DF2S5M4SL typically include:

  • Reverse Stand-off Voltage: Usually around 5.4V, which is the maximum voltage the diode can withstand without significant conduction.
  • Clamping Voltage: This is the voltage to which the diode limits during a surge. Its specific value depends on the surge current.
  • Peak Pulse Current: Represents the maximum surge current that the device can handle without damage. Testing is often done according to standards like IEC 61000-4-2 (ESD) or IEC 61000-4-5 (Surge).
  • Junction Capacitance: The capacitance of the diode's junction, which is critical for high-speed data lines. The DF2S5M4SL is designed to have a low capacitance to minimize signal distortion.
  • Package: Typically supplied in a small surface-mount package to fit on densely populated circuit boards.

Always refer to the manufacturer's datasheet for accurate electrical characteristics, test conditions, and package dimensions. The DF2S5M4SL is a reliable solution for protecting sensitive electronics from ESD and surge events.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1,175+ $0.0426 $50.0550
2,860+ $0.0350 $100.1000
4,425+ $0.0339 $150.0075
6,100+ $0.0328 $200.0800
7,890+ $0.0317 $250.1130
10,565+ $0.0284 $300.0460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210,000 pieces
MOQ: 1175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess