EN
  • EN
  • DE

LTST-C216KGKT

Part No LTST-C216KGKT
Manufacturer Lite-On Inc.
Description LED; SMD; 1206; green; 28÷71mcd; 3.2x1.6x0.6mm; 130°; 2.8÷3.6V; 20mA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Viewing Angle 130 °
Wavelength 525 nm
Win Source Part Number 1112310-LTST-C216KGKT
Categories Custom Parts
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTST-C216KGKT CAD Model

Description

The Lite-On LTST-C216KGKT is a surface-mount chip LED known for its high brightness and compact size. This LED is commonly used in a variety of applications requiring visual indication or backlighting, offering a reliable and efficient light source.

Applications

  • Backlighting for LCDs
  • Indicator Lights
  • Keypad Backlighting
  • Automotive Lighting
  • Consumer Electronics

Features

  • High Luminous Intensity
  • Compact Size (2.1mm x 1.6mm)
  • Wide Viewing Angle
  • Surface Mount Technology (SMT)
  • RoHS Compliant

Benefits

  • Bright Illumination: Provides clear and easily visible light output.
  • Space Saving: Allows for miniaturization of electronic devices.
  • Easy Assembly: Compatible with standard SMT assembly processes.
  • Versatile: Suitable for a wide range of applications.
  • Environmentally Friendly: Compliant with RoHS standards, reducing environmental impact.

Additional Details

The LTST-C216KGKT LED is designed for surface mount technology (SMT), simplifying integration with existing manufacturing processes. Its compact size (2.1mm x 1.6mm) enables miniaturization of electronic devices while maintaining high luminous intensity. The wide viewing angle ensures uniform light distribution, minimizing glare and shadows. This LED is commonly used in backlighting for LCDs, indicator lights, keypad backlighting, automotive lighting, and consumer electronics, where high brightness, compact size, and reliable performance are essential requirements. The specific color of the LTST-C216KGKT is typically green, with a dominant wavelength of around 525nm. The forward voltage is typically around 2.1V, and it's designed to operate at a forward current of 20mA. The LED's high luminous intensity ensures clear and easily visible light output, making it suitable for various visual indication applications. Its robust design and exceptional performance make it a popular choice for manufacturers seeking a reliable and efficient lighting solution.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1072 $115.7760
1,670+ $0.1039 $173.5130
2,300+ $0.1005 $231.1500
2,975+ $0.0972 $289.1700
3,980+ $0.0871 $346.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess