The DF2S6.2ASL is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. This diode is designed to protect sensitive electronic components from damage caused by transient voltage events, such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. Its key features include a low clamping voltage, fast response time, and small surface-mount package, making it suitable for a variety of applications.
Applications
- Protection of signal lines in communication devices
- ESD protection for portable electronics (mobile phones, tablets)
- Surge protection for consumer electronics (TVs, set-top boxes)
- Protection of I/O interfaces in industrial equipment
- Automotive electronics protection
Features
- Low Clamping Voltage: Provides excellent protection by limiting the voltage across the protected device during a transient event.
- Fast Response Time: Reacts quickly to transient voltages, minimizing the impact on the protected circuit.
- Small Surface-Mount Package: Allows for high-density board layouts and space-saving designs.
- High Surge Capability: Can withstand high surge currents without degradation of performance.
- Lead-Free Finish: Compliant with RoHS standards, ensuring environmentally friendly manufacturing.
Benefits
- Enhanced System Reliability: Protects sensitive components from damage, increasing the overall reliability of the electronic system.
- Reduced Downtime: Minimizes the risk of equipment failure due to transient voltage events, reducing downtime and maintenance costs.
- Lower Repair Costs: Prevents component damage, reducing the need for costly repairs and replacements.
- Compact Design: Enables smaller and lighter product designs, making it ideal for portable applications.
- Compliance with Industry Standards: Meets industry standards for ESD and surge protection, ensuring product quality and safety.
Additional Details
The DF2S6.2ASL typically comes in a SOD-323 or similar surface-mount package. Its peak pulse power dissipation rating indicates its capacity to handle transient surges. It operates within a broad temperature range, ensuring reliable performance in various environmental conditions. Specific electrical characteristics and performance data can be found in the datasheet provided by Toshiba Semiconductor and Storage.