Product Description
The DF2S6.8FS(TL3,T) features a robust design that ensures excellent protection against electrostatic discharge (ESD) and electrical transient events. This makes it ideal for safeguarding a variety of electronic devices.
Features and Benefits
- High Power Dissipation: Capable of handling high power surges efficiently.
- Compact Footprint: Minimal space requirement, ideal for high-density boards.
- Low Leakage Current: Ensures minimal power wastage during normal operation.
Applications
- Protection in telecommunication devices
- Secure USB interfaces from voltage spikes
- Safeguarding HDMI ports against ESD damage
Additional Details
Package Type: SOD-323
Operating Temperature Range: -55°C to 150°C
Stand-off Voltage: 5V