EN
  • EN
  • DE

AD4680BCPZ-RL7

Part No AD4680BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16LFCSP / 16 Bit Analog to Digital Converter 2 Input 2 SAR 16-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 2
Input Type Differential
Data Interface Serial
Configuration ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Mounting Surface Mount
Base Product Number AD4680
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD4680BCPZ-RL7TR,-2735-AD4680BCPZ-RL7DKR,505-AD4680BCPZ-RL7CT,505-AD4680BCPZ-RL7DKR,-2735-AD4680BCPZ-RL7CT,505-AD4680BCPZ-RL7TR-ND
Standard Package 1,500
Win Source Part Number 1318407-AD4680BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD4680BCPZ-RL7 CAD Model

Description

Product Overview: AD4680BCPZ-RL7

The AD4680BCPZ-RL7, manufactured by Analog Devices Inc., is a high-performance, precision integrated circuit that is part of their extensive range of data converters. This particular model is a 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) that provides a combination of speed, accuracy, and low power consumption, making it suitable for a wide array of applications where precise data conversion is critical.

Key Features

  • Precision 16-Bit SAR ADC: Delivers accurate and reliable analog-to-digital conversion with a 16-bit resolution.
  • Low Power Consumption: Designed to maintain energy efficiency, which is ideal for battery-powered devices and applications with strict power budget constraints.
  • High-Speed Interface: Comes with a high-speed serial interface that ensures quick data transfer, reducing latency and improving system performance.
  • Compact Package: The AD4680BCPZ-RL7 is offered in a compact LFCSP (Lead Frame Chip Scale Package), which is conducive to space-constrained applications.
  • Wide Operating Temperature Range: Capable of operating over an extended temperature range, making it suitable for industrial and automotive applications.

Applications

The versatility of the AD4680BCPZ-RL7 allows it to be used in various applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Industrial Control Systems
  • Automotive Electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, ensuring that the AD4680BCPZ-RL7 meets the highest standards. Each device is rigorously tested and guaranteed to perform to specifications over its intended lifespan.

Ordering Information

The product is available in tape and reel format, denoted by the 'RL7' suffix, to facilitate automated assembly processes. For additional information or to place an order, customers are encouraged to contact Analog Devices Inc. or their authorized distributors.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.5816 $99.1632
3+ $40.6823 $122.0469
4+ $39.4110 $157.6440
6+ $38.1397 $228.8382
7+ $36.8684 $258.0788
10+ $33.0544 $330.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 985 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess