EN
  • EN
  • DE

DF2S6.8MFS

Part No DF2S6.8MFS
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOD923
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 730556-DF2S6.8MFS
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DF2S6.8MFS CAD Model

Description

The DF2S6.8MFS is a transient voltage suppressor (TVS) diode from Toshiba Semiconductor and Storage. It is designed to provide robust protection against voltage surges and electrostatic discharge (ESD) for sensitive electronic circuits. The device clamps transient voltages to a safe level, diverting excess current away from protected components to prevent damage and ensure reliable operation.

Applications

  • ESD protection for USB interfaces
  • Surge protection for HDMI ports
  • Voltage clamping for Ethernet lines
  • Protection for mobile devices
  • Automotive electronics surge protection

Features

  • Low clamping voltage: Minimizes stress on protected components during surge events.
  • Fast response time: Quickly reacts to transient overvoltages.
  • Small surface-mount package: Suitable for compact designs.
  • High surge current capability: Withstands significant surge currents.
  • RoHS compliant: Environmentally friendly and compliant with regulations.

Benefits

  • Enhanced system reliability: Prevents component failures due to voltage surges and ESD.
  • Reduced warranty costs: Lowers the risk of damage from transient events.
  • Improved product lifespan: Protects electronic devices from voltage-related damage.
  • Simplified circuit design: Provides a straightforward solution for surge protection.
  • Cost-effective protection: Offers a low-cost solution for safeguarding sensitive electronics.

Additional Details

The DF2S6.8MFS comes in a compact surface-mount package that allows for easy integration into printed circuit boards (PCBs). It has a breakdown voltage around 6.8V, making it ideal for protecting circuits operating at or below this voltage. The specific clamping voltage and surge current capability will vary depending on the exact datasheet specifications, so it's always crucial to consult the datasheet for detailed performance characteristics. This TVS diode is particularly well-suited for protecting data lines, control lines, and other sensitive interfaces from the damaging effects of ESD and voltage transients, ensuring the long-term reliability of electronic devices.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess