EN
  • EN
  • DE

HN1B01FU-GR(TE85L

Part No HN1B01FU-GR(TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825050-HN1B01FU-GR(TE85L
Ultra Librarian 3D Model Ultra Librarian HN1B01FU-GR(TE85L CAD Model

Description

The HN1B01FU-GR(TE85L is a power management IC (PMIC) manufactured by Toshiba Semiconductor and Storage. It is designed to provide efficient power conversion and regulation in a variety of electronic devices, particularly in portable applications. This PMIC integrates multiple functions such as DC-DC converters and LDO regulators to optimize power delivery and minimize power consumption. Its compact size and high efficiency make it suitable for space-constrained applications that demand reliable performance.

Applications

  • Smartphones and Mobile Devices: Managing power for the processor, display, and other peripheral components to extend battery life.
  • Tablets: Regulating power distribution to ensure efficient operation and long battery runtime.
  • Wearable Devices: Providing a stable and efficient power supply for smartwatches, fitness trackers, and other wearables.
  • Portable Media Players: Optimizing power consumption for audio and video playback.
  • IoT Devices: Powering sensors, communication modules, and other components in connected devices.

Features

  • Integrated DC-DC Converters: Efficiently step-down or step-up voltage conversion to meet the power requirements of different components.
  • Low Dropout (LDO) Regulators: Ensuring stable output voltage even with a small difference between input and output voltage.
  • Over-Voltage Protection (OVP): Protecting downstream components from damage due to excessive voltage.
  • Over-Current Protection (OCP): Limiting the current to prevent damage from short circuits or overloads.
  • Thermal Shutdown Protection: Shutting down the device when the temperature exceeds a safe operating limit.
  • Enable/Disable Control: Allowing the device to be turned on or off to save power when not in use.
  • Compact Package: Minimizing the footprint on the printed circuit board (PCB).
  • Low Quiescent Current: Reducing power consumption in standby mode to prolong battery life.

Benefits

  • Extended Battery Life: Efficient power conversion minimizes energy waste, allowing devices to operate longer on a single charge.
  • Enhanced System Reliability: Built-in protection features prevent damage from voltage or current fluctuations, ensuring stable operation.
  • Reduced PCB Space: Integration of multiple functions in a single chip saves valuable board space, enabling smaller device designs.
  • Simplified Design: Fewer external components are required, streamlining the design process and reducing overall system complexity.
  • Cost-Effective Solution: Integration and efficiency reduce the need for additional components and improve overall system cost.
  • Stable Power Supply: LDO regulators ensure consistent voltage output for critical components, improving system stability.

Additional Details

The HN1B01FU-GR(TE85L operates within a specified input voltage range, and its output voltage and current capabilities are designed to meet the needs of portable electronic devices. The device's thermal management is optimized for efficient heat dissipation. Detailed specifications such as switching frequency, efficiency curves, and protection thresholds are available in the product datasheet. The package type is generally a small outline package suitable for surface mount technology. The TE85L designation likely indicates a specific tape and reel packaging configuration for automated assembly.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess