The HN1B01FU-GR is a bipolar junction transistor (BJT) array from Toshiba Semiconductor and Storage. It is a dual-transistor array, containing one NPN transistor and one PNP transistor. The NPN transistor has a collector-emitter voltage (Vce) of 50V, a collector current (Ic) of 150mA, and a transition frequency (ft) of 150MHz. The PNP transistor has a Vce of 50V, an Ic of 150mA, and an ft of 200MHz. Both transistors have a power dissipation (Pd) of 200mW. The HN1B01FU-GR is available in a surface mount (SMD) SOT-6 package.
The HN1B01FU-GR is a versatile transistor array that can be used in a variety of applications, including:
Amplifiers
Switches
Drivers
Buffers
Comparators
Logic gates
Oscillators
Power management circuits
The HN1B01FU-GR is a good choice for applications where high speed, high bandwidth, and low power consumption are required. It is also a good choice for applications where board space is limited, as it is available in a small SMD package.
Here are some specific examples of applications where the HN1B01FU-GR can be used:
Audio amplifiers
Video amplifiers
RF amplifiers
Microwave amplifiers
Switch matrices
Level shifters
LED drivers
Motor drivers
Voltage regulators
Current regulators
Oscillators
Timers
Comparators
Logic circuits
Digital signal processing (DSP) circuits
The HN1B01FU-GR is a reliable and high-performance transistor array that is well-suited for a wide variety of applications. It is a good choice for engineers and designers who need a versatile and high-quality transistor array.
In addition to the above, here are some more details about the HN1B01FU-GR:
It has a high current gain (hFE) of 100 to 300.
It has a low saturation voltage (Vce(sat)) of 0.5V.
It has a low leakage current (Icbo) of 10nA.
It has a wide operating temperature range of -40°C to +125°C.
The HN1B01FU-GR is a popular choice for designers of high-speed and high-frequency circuits. It is also a good choice for designers who need a transistor array that is reliable and can operate in harsh environments.