EN
  • EN
  • DE

HN1C01FU-Y LF

Part No HN1C01FU-Y LF
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825059-HN1C01FU-Y LF
Ultra Librarian 3D Model Ultra Librarian HN1C01FU-Y LF CAD Model

Description

The HN1C01FU-Y LF is a power management IC (PMIC) from Toshiba Semiconductor and Storage. It is designed to provide efficient power conversion and regulation in various electronic devices. This PMIC integrates multiple functions, including DC-DC converters and LDO regulators, to optimize power delivery and minimize power consumption. It is targeted for applications requiring compact size, high efficiency, and reliable performance.

Applications

  • Smartphones and mobile devices: Providing power management for the core processor, display, and other peripherals.
  • Tablets: Managing power distribution and regulation for extended battery life.
  • Wearable devices: Efficient power supply for smartwatches, fitness trackers, and other wearables.
  • Portable media players: Regulating power for audio and video playback.
  • IoT devices: Powering various sensors and communication modules in connected devices.

Features

  • Integrated DC-DC converters: Providing efficient step-down or step-up voltage conversion.
  • Low Dropout (LDO) regulators: Ensuring stable output voltage with low input-output voltage differential.
  • Over-voltage protection (OVP): Protecting downstream components from excessive voltage.
  • Over-current protection (OCP): Limiting current flow to prevent damage from short circuits or overloads.
  • Thermal shutdown protection: Shutting down the device when the temperature exceeds a safe limit.
  • Enable/Disable control: Allowing the device to be turned on or off for power saving.
  • Compact package: Minimizing the footprint on the PCB.
  • Low quiescent current: Reducing power consumption in standby mode.

Benefits

  • Improved battery life: Efficient power conversion minimizes energy waste, extending battery runtime.
  • Enhanced system reliability: Built-in protection features prevent damage from voltage or current fluctuations.
  • Reduced PCB space: Integration of multiple functions in a single chip saves valuable board space.
  • Simplified design: Fewer external components are required, simplifying the design process.
  • Cost-effective solution: Integration and efficiency reduce overall system cost.
  • Stable power supply: LDO regulators ensure consistent voltage output for critical components.

Additional Details

The HN1C01FU-Y LF operates over a specific input voltage range, and its output voltage and current capabilities are designed to meet the requirements of various portable devices. The device's thermal characteristics are optimized for efficient heat dissipation. Specific parameters such as switching frequency, efficiency curves, and protection thresholds are detailed in the product datasheet. Package type is typically a small outline package suitable for surface mount technology.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0742 $59.0810
135+ $0.8813 $118.9755
205+ $0.8535 $174.9675
280+ $0.8258 $231.2240
365+ $0.7981 $291.3065
485+ $0.7161 $347.3085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess