EN
  • EN
  • DE

HN2D01FU

Part No HN2D01FU
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Arrays
Description Silicon Epitaxial Planar Type Ultra High Speed Switching Application
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1181612-HN2D01FU
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HN2D01FU CAD Model

Description

The HN2D01FU is a diode array manufactured by Toshiba Semiconductor and Storage. It typically consists of two diodes in a single package, designed for rectification and protection applications in electronic circuits. This array offers a compact and efficient solution for implementing various diode functions.

Applications

  • Voltage clamping
  • Reverse polarity protection
  • Small signal rectification
  • Switching circuits
  • Protection of I/O ports

Features

  • Dual diode array
  • Low forward voltage drop
  • High-speed switching
  • Surface Mount Device (SMD)
  • Compact package

Benefits

  • Space Saving: The dual diode configuration in a single package reduces the component count and board space required.
  • Efficient Rectification: The low forward voltage drop minimizes power loss and improves efficiency in rectification applications.
  • Fast Switching: Enables high-speed operation in switching circuits and signal processing applications.
  • Easy Assembly: The SMD package simplifies the assembly process and is compatible with automated manufacturing techniques.
  • Enhanced Protection: Provides reliable protection against voltage spikes and reverse polarity conditions, enhancing the robustness of electronic circuits.

Additional Details

The HN2D01FU is characterized by its maximum forward current (IF), peak reverse voltage (VRRM), and forward voltage drop (VF). The specific values depend on the datasheet version and should be consulted for accurate design. It's crucial to consider the thermal characteristics of the device, especially in applications with high forward currents. Proper thermal management can ensure reliable operation and prevent device failure.

The compact SMD package is suitable for high-density PCB layouts, allowing for miniaturization of electronic devices. The dual diode configuration can be used in various configurations, such as common anode, common cathode, or series connection, providing flexibility in circuit design.

Care should be taken to avoid exceeding the maximum voltage and current ratings to prevent device failure. Furthermore, proper ESD precautions should be observed during handling and assembly to protect the device from electrostatic discharge damage.

The HN2D01FU diode array is a versatile component suitable for a wide range of electronic applications, providing efficient and reliable performance in a compact package.

You May Also Be Interested in

GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess