EN
  • EN
  • DE
  • IT

HN2S03FU

Part No HN2S03FU
Manufacturer Toshiba Semiconductor and Storage
Description High Speed Switching Application
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1181618-HN2S03FU
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HN2S03FU CAD Model

Description

The HN2S03FU is a Photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of an infrared emitting diode (LED) optically coupled to a phototransistor. This device provides electrical isolation between the input (LED) and output (phototransistor) circuits.

Applications

  • Programmable Logic Controllers (PLCs)
  • Inverter circuits
  • AC/DC power supplies
  • Interface circuits
  • Signal transmission circuits

Features

  • High isolation voltage
  • Compact surface mount package
  • High collector-emitter voltage (VCEO) rating
  • Current transfer ratio (CTR)
  • High-speed switching capability

Benefits

  • Electrical isolation between circuits
  • Protection against voltage transients
  • Noise reduction
  • Simplified circuit design
  • Improved system safety

Additional Details

The HN2S03FU photocoupler typically comes in a small surface mount package, suitable for high-density circuit boards. The isolation voltage is a critical parameter, indicating the maximum voltage that the device can withstand between the input and output. The current transfer ratio (CTR) is also important, as it determines the output current for a given input current. Consult the Toshiba datasheet for specific values and operating conditions. The datasheet also provides information on the switching characteristics and thermal derating. This photocoupler is used in a wide range of applications where electrical isolation is required to protect sensitive circuits or improve system safety.

Care should be taken to ensure that the operating conditions, such as forward current for the LED and collector-emitter voltage for the phototransistor, are within the specified limits. The datasheet will provide the necessary information for safe and reliable operation. Always refer to the official datasheet for the most accurate and up-to-date information.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7062 $68.2480
95+ $1.3997 $132.9715
145+ $1.3570 $196.7650
200+ $1.3130 $262.6000
255+ $1.2691 $323.6205
345+ $1.1384 $392.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess