The MT3S113TU is a silicon epitaxial planar type PIN diode manufactured by Toshiba Semiconductor and Storage. It's designed for use in high-frequency switching and attenuator applications. Its low forward resistance and capacitance make it suitable for signal control in RF circuits.
Applications
- RF switches
- Attenuators
- Limiters
- Phase shifters
- Modulators
- TV tuners
Features
- Low forward resistance
- Low capacitance
- Fast switching speed
- Surface mount package
Benefits
- Improved signal control in RF circuits
- Reduced insertion loss
- High isolation
- Compact size
The MT3S113TU provides excellent performance in RF signal control applications. The low forward resistance minimizes insertion loss, while the low capacitance ensures high isolation. The fast switching speed allows for precise signal control at high frequencies. The surface mount package facilitates easy integration into modern circuit designs.
Technical Specifications: The MT3S113TU is characterized by its low forward resistance (typically a few ohms) and low capacitance (typically less than 1 pF). The specific switching speed, breakdown voltage, and other key parameters can be found in the product datasheet provided by Toshiba. The device is typically packaged in a small SOT-23 or similar surface mount package.
The MT3S113TU is a versatile PIN diode suitable for a variety of RF signal control applications. Its low forward resistance, low capacitance, and fast switching speed make it an excellent choice for high-performance systems.