EN
  • EN
  • DE

P271F

Part No P271F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 265824-P271F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P271F CAD Model

Description

The P271F is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. It's designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This TVS diode is crucial for safeguarding circuits in various electronic devices, ensuring reliable operation even in harsh electrical environments.

Applications

  • ESD Protection: Protects data lines and power lines from electrostatic discharge events.
  • EFT Protection: Provides protection against electrical fast transients in industrial and automotive applications.
  • Surge Protection: Shields circuits from voltage surges caused by lightning strikes or power grid disturbances.
  • I/O Port Protection: Safeguards input/output ports of microcontrollers and other integrated circuits.
  • Data Line Protection: Protects data transmission lines in communication systems.

Features

  • Unidirectional TVS Diode: Clamps voltage transients in one direction.
  • Low Clamping Voltage: Limits the voltage seen by protected components during a transient event.
  • Fast Response Time: Quickly reacts to transient events, minimizing the impact on protected circuits.
  • Small Package Size: Allows for compact circuit designs.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Enhanced Reliability: Protects sensitive components from damage, increasing the overall reliability of the electronic device.
  • Reduced Downtime: Prevents failures caused by voltage transients, minimizing downtime and repair costs.
  • Improved System Performance: Ensures stable operation by mitigating the effects of voltage disturbances.
  • Compact Design: Enables integration into small and densely populated circuit boards.

Specifications

The P271F is characterized by its breakdown voltage (VBR), clamping voltage (VC), and peak pulse current (IPP) ratings. The breakdown voltage is the voltage at which the diode starts to conduct significantly. The clamping voltage is the maximum voltage the diode will allow across its terminals during a transient event. The peak pulse current indicates the maximum surge current the diode can handle without being damaged. The specific values for these parameters can be found in the device's datasheet.

This TVS diode is commonly available in surface-mount packages, which are compatible with automated assembly processes. Designers should consult the datasheet for detailed electrical characteristics, application notes, and recommended PCB layout guidelines. Proper PCB layout is crucial for minimizing parasitic inductance and ensuring optimal transient protection performance. Adhering to the manufacturer's recommendations will help maximize the effectiveness of the P271F in protecting sensitive electronic circuits.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess