EN
  • EN
  • DE

PD2029A

Part No PD2029A
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 271237-PD2029A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PD2029A CAD Model

Description

The PD2029A is a rectifier diode manufactured by Toshiba Semiconductor and Storage. This diode is designed for general-purpose rectification applications, offering reliable performance in converting AC voltage to DC voltage.

Applications:

      
  • Power Supplies: Used in AC-DC power supplies for electronic devices.
  •   
  • Adapters: Found in wall adapters and chargers for various appliances.
  •   
  • Inverters: Employed in DC-AC inverters to convert DC power to AC power.
  •   
  • Rectification Circuits: Used in various circuits requiring AC to DC conversion.

Features:

      
  • High Surge Current Capability: Withstands high surge currents during start-up or transient conditions.
  •   
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  •   
  • High Reliability: Ensures stable and reliable operation.
  •   
  • Compact Package: Allows for space-saving designs.

Benefits:

      
  • Efficient Power Conversion: Low forward voltage drop contributes to efficient power conversion.
  •   
  • Reliable Performance: Robust design ensures long-term reliability.
  •   
  • Simplified Circuit Design: Easy integration into various rectifier circuits.
  •   
  • Compact Design: Space-saving package for smaller applications.

The PD2029A is typically supplied in a through-hole or surface-mount package, making it easy to integrate into various circuit board designs. Its electrical characteristics, such as maximum forward current and reverse voltage, are specified in the manufacturer's datasheet and should be carefully considered during design.

Proper heat sinking may be required depending on the application and operating conditions to maintain the diode within its specified temperature limits. The PD2029A is suitable for a wide range of general-purpose rectification applications where reliable and efficient performance is required. Its characteristics are optimized for standard voltage levels and current ratings commonly found in electronic power supplies and adapters.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
NEC-TOKIN
Lowest to $0.1324
NEC-TOKIN
Multilayer Ceramic Capacitor (MLCC)
Need more? Email Us
Agere Systems
Lowest to $3.2640
ON Semiconductor
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NVIDIA
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $14.4906

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess