EN
  • EN
  • DE

RN1103MFV

Part No RN1103MFV
Manufacturer Toshiba Semiconductor and Storage
Description Switching, Inverter Circuit, Interface Circuit and Driver Circuit Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243276-RN1103MFV
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN1103MFV CAD Model

Description

The RN1103MFV is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for load switching applications in portable devices and other low-voltage systems. It features low on-resistance and fast switching speed, making it suitable for efficient power management and control.

Applications

  • Load Switching: Used for switching power to various loads in electronic devices.
  • Power Management: Employed in power management circuits for efficient power distribution.
  • Portable Devices: Integrated into smartphones, tablets, and other portable devices for load switching.
  • Battery Management: Utilized in battery management systems for controlling charging and discharging.
  • DC-DC Conversion: Used in DC-DC converters for voltage regulation.

Features

  • P-Channel MOSFET: P-channel design for low-side switching applications.
  • Low On-Resistance: Features low on-resistance (RDS(on)) for minimal power losses.
  • Fast Switching Speed: Offers fast switching speed for efficient operation.
  • Low Voltage Drive: Designed for low-voltage drive applications.
  • Small Package: Available in a small SOT-23 package for space-constrained applications.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses, improving efficiency.
  • Compact Size: Small package allows for integration into space-constrained designs.
  • Simplified Design: Easy to use SOT-23 package simplifies the design process.
  • Improved Battery Life: Low power losses contribute to improved battery life in portable devices.
  • Reliable Operation: Robust design ensures reliable operation in demanding applications.

The RN1103MFV is designed for efficient and reliable operation in low-voltage load switching applications. It features a gate threshold voltage suitable for direct drive from logic circuits. The device also includes built-in ESD protection, safeguarding it from electrostatic discharge events.

Toshiba Semiconductor and Storage provides comprehensive documentation and application support for the RN1103MFV, making it easy for designers to integrate it into their systems. The device is also RoHS compliant, ensuring that it meets environmental regulations. Its high performance and ease of use make it an ideal solution for a wide range of low-voltage load switching applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8535 $59.7450
170+ $0.6999 $118.9830
260+ $0.6791 $176.5660
355+ $0.6572 $233.3060
455+ $0.6353 $289.0615
610+ $0.5694 $347.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,300 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess