The RN1105MFV is a silicon epitaxial planar type transistor manufactured by Toshiba Semiconductor and Storage. This device is designed for high-speed switching applications and features a low collector-emitter saturation voltage.
Applications
- High-speed switching circuits
- Inverter circuits
- DC-DC converters
- Load switches
- Portable equipment
Features
- Low collector-emitter saturation voltage: This minimizes power loss and improves efficiency.
- High-speed switching: Suitable for applications requiring fast response times.
- Surface mount package: Allows for efficient PCB assembly and space saving.
- Excellent hFE linearity: Provides stable performance over a wide range of collector currents.
- Pb-free plating: Compliant with RoHS directive for environmental protection.
Benefits
- Improved energy efficiency due to low saturation voltage.
- Reduced power dissipation.
- Smaller PCB footprint due to surface mount packaging.
- Enhanced switching performance in high-frequency applications.
- Environmentally friendly due to Pb-free construction.
Additional Details
The RN1105MFV transistor has a collector-emitter voltage (VCEO) of 50V and a collector current (IC) of 0.15A. The power dissipation is rated at 200mW. It is housed in a small SOT-23 (SMV) package, ideal for high-density circuit designs. Its key electrical characteristics include a typical DC current gain (hFE) of 100-300. The operating junction temperature range is -55°C to +150°C. The device is designed for automated assembly and offers consistent performance across a variety of applications. Its compact size and performance characteristics make it a suitable choice for modern electronic devices requiring efficient and reliable switching.