EN
  • EN
  • DE

RN1119MFV (TL3,T)

Part No RN1119MFV (TL3,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Win Source Part Number 183588-RN1119MFV (TL3,T)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN1119MFV (TL3,T) CAD Model

Description

The RN1119MFV (TL3,T) is a low-dropout (LDO) voltage regulator produced by Toshiba Semiconductor and Storage. It is specifically designed to provide a stable and regulated output voltage even when the input voltage is close to the output voltage or experiences fluctuations. This makes it suitable for battery-powered and portable devices where efficiency and a small form factor are critical requirements.

Applications:

  • Smartphones: Regulates voltage for key components like the application processor, memory, and display.
  • Wearable Devices: Powers sensors, microcontrollers, and communication modules in smartwatches and fitness trackers.
  • Portable Audio Devices: Provides stable power to audio amplifiers and digital signal processors.
  • Wireless Modules: Supplies regulated voltage to Bluetooth, Wi-Fi, and other wireless communication chips.
  • IoT Devices: Powers sensors, microcontrollers, and communication interfaces in Internet of Things devices.

Features:

  • Low Dropout Voltage: Efficiently maintains a stable output voltage even when the input voltage is only slightly higher than the desired output voltage.
  • Low Quiescent Current: Minimizes power consumption during standby mode, which helps to extend battery life.
  • Overcurrent Protection: Prevents damage to the regulator and the load due to excessive current draw.
  • Thermal Shutdown Protection: Safeguards the regulator from overheating by shutting it down when the temperature exceeds a safe level.
  • Small Package Size: Allows for integration into compact and space-constrained applications.
  • High Output Voltage Accuracy: Delivers a precise and stable output voltage, ensuring reliable performance of connected devices.

Benefits:

  • Prolonged Battery Life: Low quiescent current and high efficiency contribute to extended battery life in portable devices.
  • Enhanced System Reliability: Stable output voltage and built-in protection mechanisms improve overall system reliability.
  • Simplified Design Process: Integrated features reduce the need for external components, simplifying circuit design and reducing board space.
  • Protection Against Damage: Overcurrent and thermal shutdown protection prevent damage to both the regulator and the connected components.
  • Compact Solution: Small package size makes it suitable for applications where space is limited.

For complete technical specifications, including output voltage options, input voltage range, maximum output current, dropout voltage characteristics, and thermal resistance, please consult the official Toshiba RN1119MFV (TL3,T) datasheet. The datasheet provides detailed information on electrical characteristics, application circuits, and package dimensions.

You May Also Be Interested in

LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 250mW Surface Mount SC-88
Lowest to $0.0583
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.1A UMT3
Lowest to $0.1456
Rohm Semiconductor
TRANS PREBIAS NPN 0.1A SST3
Lowest to $0.0874
Infineon Technologies
BCR 112 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 533 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 192 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 116 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $2.9105
Infineon Technologies
BCR 141 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess