The RN1406-TE85L(F) is a resistor-equipped transistor (RET) from Toshiba Semiconductor and Storage. This device integrates a transistor and a resistor (or resistors) into a single package, which simplifies circuit design and reduces component count. It's commonly used in digital circuits for switching and level shifting.
Applications:
- Digital Switching Circuits
- Level Shifting
- Inverter Circuits
- Interface Circuits
- Load Driving
Features:
- Integrated Resistor: Includes an internal resistor, eliminating the need for external resistors.
- Compact Size: Small surface-mount package saves board space.
- Simplified Design: Simplifies circuit design and reduces assembly time.
- NPN Transistor: Employs an NPN transistor for switching and amplification.
- Reduced Component Count: Lowers the number of components on the PCB.
Benefits:
- Space Savings: Reduces board space requirements compared to discrete components.
- Cost Reduction: Lowers overall component costs.
- Improved Reliability: Fewer solder joints improve circuit reliability.
- Simplified Assembly: Speeds up the assembly process.
- Optimized Performance: Integrated resistor provides optimized circuit performance.
Additional Details:
The RN1406-TE85L(F) contains an NPN transistor and a built-in resistor. The resistor is typically connected between the base and emitter of the transistor. The "TE85L" likely refers to the packaging format, usually tape and reel for automated assembly. The "(F)" typically indicates that the device is lead-free and RoHS compliant. The datasheet provides detailed electrical characteristics, such as collector-emitter voltage, collector current, and power dissipation. Applications include switching circuits, level shifters, and inverter circuits. The surface mount package is designed for automated assembly. The integrated resistor simplifies circuit design and reduces the bill of materials. Careful attention should be given to the power dissipation to ensure reliable operation. The device is commonly used in digital logic circuits and microcontroller applications. The specific resistor value is chosen based on the application requirements.