The RN1605(TE85L is a general-purpose resistor network manufactured by Toshiba Semiconductor and Storage. This component is designed to provide multiple resistors in a single package, simplifying circuit design and reducing board space.
Applications:
- Pull-up and pull-down resistors in digital circuits.
- Current limiting resistors for LEDs.
- Voltage dividers.
- Input protection for integrated circuits.
- General-purpose resistance in various electronic circuits.
Features:
- Multiple resistors in a single package. Reduces component count and simplifies board layout.
- Surface mount package. Allows for automated assembly.
- Small size. Saves board space.
- High reliability. Ensures stable performance over time.
- RoHS compliant. Meets environmental regulations.
Benefits:
- Simplified circuit design. Reduces the number of discrete components required.
- Reduced board space. Allows for smaller and more compact designs.
- Improved reliability. Integrated design reduces the number of solder joints, which can be a source of failure.
- Lower assembly costs. Automated assembly reduces manufacturing costs.
Additional Details:
The RN1605(TE85L resistor network typically contains four isolated resistors. The resistance value for each resistor in the network is usually the same, but different resistance values are available. The tolerance is typically around 5%. The power rating for each resistor is usually around 1/16W or 1/8W, depending on the specific configuration and ambient temperature. This part number uses a surface mount package, which is ideal for high-density board layouts. Refer to the Toshiba datasheet for exact resistance values, power ratings, and temperature coefficients. Proper thermal management might be necessary depending on the application and ambient operating conditions.