The RN1902FE is a general-purpose transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for switching and amplification applications in a wide range of electronic circuits. It features a low saturation voltage and high current gain, making it suitable for efficient and reliable operation.
Applications
- Switching Circuits
- Amplifier Circuits
- Inverter Circuits
- Driver Circuits
- General Purpose Applications
Features
- NPN Transistor
- Surface Mount Package: SOT-23
- Collector-Emitter Voltage (VCEO): 50V
- Collector Current (IC): 0.15A
- Low Saturation Voltage
- High Current Gain (hFE)
Benefits
- Efficient Switching: Low saturation voltage minimizes power loss.
- High Amplification: Provides good current gain for amplifier applications.
- Compact Design: Surface-mount package saves board space.
- Versatile Application: Suitable for a variety of switching and amplification needs.
Technical Specifications
The RN1902FE is an NPN transistor with a collector-emitter voltage (VCEO) of 50V and a collector current (IC) of 0.15A. It is available in a SOT-23 surface-mount package. The DC current gain (hFE) is typically in the range of 100 to 300, ensuring good amplification performance.