EN
  • EN
  • DE

LT1789CS8-1#TRPBF

Part No LT1789CS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Instrumentation Amplifier 1 Circuit - 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1789
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LT1789CS8-1#TRPBFDKR, LT1789CS8-1#TRPBFCT, LT1789CS8-1#TRPBF-ND, LT1789CS8-1#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878507-LT1789CS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1789CS8-1#TRPBF CAD Model

Description

Product Overview: LT1789CS8-1#TRPBF

The LT1789CS8-1#TRPBF from Analog Devices Inc. is a precision, low power instrumentation amplifier that offers a versatile solution for a wide range of applications. This device is designed to provide accurate amplification of low-level signals in the presence of high common mode voltages, making it ideal for medical, industrial, and automotive applications where precision and reliability are critical.

Key Features

  • Precision Performance: The LT1789CS8-1#TRPBF boasts a high degree of accuracy with a low input offset voltage and low offset drift over temperature. This ensures that the amplified signal remains true to the original, even under varying conditions.
  • Low Power Consumption: With an emphasis on energy efficiency, this instrumentation amplifier operates with minimal power consumption, making it suitable for battery-powered devices and portable applications.
  • Wide Supply Range: The device can be powered by a single supply ranging from 2.7V to 36V or dual supplies of ±1.35V to ±18V, providing flexibility in system design and compatibility with various power sources.
  • High Common Mode Rejection Ratio (CMRR): The high CMRR of this amplifier allows it to reject common mode noise effectively, which is particularly beneficial in environments with significant electrical interference.
  • Robust Packaging: Housed in a compact SO-8 package, the LT1789CS8-1#TRPBF is designed for space-constrained applications while offering excellent thermal performance.

Applications

  • Medical instrumentation
  • Industrial process controls
  • Automotive sensors and controls
  • Data acquisition systems
  • Portable instrumentation

The LT1789CS8-1#TRPBF is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components for sophisticated electronic systems. With its combination of precision, low power, and versatility, this instrumentation amplifier is a reliable choice for engineers and designers looking to enhance the performance and efficiency of their products.

Whether integrating into a new design or upgrading an existing system, the LT1789CS8-1#TRPBF stands out as a top-tier component that delivers consistent performance and durability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4975 $53.9900
10+ $11.0749 $110.7490
14+ $10.7288 $150.2032
20+ $10.3827 $207.6540
25+ $10.0366 $250.9150
34+ $8.9984 $305.9456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess