EN
  • EN
  • DE

RN1908FE

Part No RN1908FE
Manufacturer Toshiba Semiconductor and Storage
Description Switching, Inverter Circuit, Interface Circuit and Driver Circuit Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243381-RN1908FE
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN1908FE CAD Model

Description

The RN1908FE is a bipolar transistor manufactured by Toshiba Semiconductor and Storage. It is generally used for switching and amplification applications. Bipolar transistors use both electrons and holes as charge carriers.

Applications

  • Switching Circuits: Used for turning circuits on and off.
  • Amplification: Used to amplify weak signals.
  • Driver Stages: Used as a driver for larger components.
  • General Purpose Amplification and Switching: Suitable for a variety of general-purpose applications.

Features

  • Bipolar Transistor (BJT): Utilizes both electrons and holes as charge carriers.
  • Surface Mount Package: Facilitates automated assembly.
  • High Collector Current: Capable of handling relatively high currents.
  • Low Saturation Voltage: Minimizes power loss when switched on.

Benefits

  • Efficient Switching: Low saturation voltage improves efficiency in switching applications.
  • Compact Design: Small surface mount package allows for dense board layouts.
  • Versatile Use: Suitable for a wide range of applications.
  • Reliable Performance: Offers stable and reliable performance.

Additional Details

The RN1908FE typically has a collector-emitter voltage rating in the range of several tens of volts, and a collector current rating that is sufficient for small to medium power applications. It is commonly found in small signal amplification and switching circuits. Consult the datasheet for specific voltage and current ratings, hFE (current gain), and thermal resistance characteristics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess