EN
  • EN
  • DE

HFBR-1414MZ

Part No HFBR-1414MZ
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transmitters - Discrete
Description RoHS Compliant | XMITTER FIBER OPTIC HIGH PWR ST
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Wavelength 820nm
Voltage - Forward (Vf) 1.7V
Current - DC Forward (If) (Maximum) 100mA
Voltage - DC Reverse (Vr) (Maximum) 1.8V
Capacitance 55pF
Connector Type ST
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1180187-HFBR-1414MZ
Manufacturer Homepage www.avagotech.com
Family Name HFBR-1414
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFBR-1414MZ CAD Model

Description

The HFBR-1414MZ is an optoelectronic component manufactured by Broadcom Limited.

  • Popularity: High
  • Connector Type: ST
  • Capacitance: 55pF
  • Voltage Rating: 1.8V
  • Current Rating: 100mA
  • Wavelength: 820nm
  • Spectral Bandwidth: Not specified
  • Introduction Date: January 01, 2006
  • ECCN: EAR99 compliant
  • Packaging: Tray
  • Estimated EOL Date: 2022
  • Supply: Limited
  • Manufacturer Pack Quantity: 60
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Broadcom Limited
XMITTER FIBER OPTIC STD PWR SMA / Fiber Optic Transmitter 820nm 1.7V 100 mA SMA
Lowest to $46.3502
Broadcom Limited
XMITTER OPTICAL ENHANCED HORZ
Need more? Email Us
Broadcom Limited
TRANSMITTER / Fiber Optic Transmitter 650nm Versatile Link
Lowest to $50.4694
Broadcom Limited
XMITTER OPTICAL 10MBD
Lowest to $29.8378
Broadcom Limited
Fiber Optic Transmitter and Receiver Data Links for 266 MBd | XMITTER FIBER OPTIC 266MBD ST
Need more? Email Us
Broadcom Limited
XMITTER FIBER OPTIC / Fiber Optic Transmitter 820nm 1.7V 60 mA ST
Lowest to $27.8167
TT Electronics
TRANSMITTER H-SPEED FIBER OPTIC / TX Optical Fiber 8-Pin Tube
Lowest to $32.5379
Broadcom Limited
TRANSMITTER DIODE FIBER OPTIC / Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less
Lowest to $23.0625
Broadcom Limited
FIBER OPTIC TX 10 MBD 650NM
Lowest to $12.0004

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9925 $65.9775
6+ $18.0452 $108.2712
9+ $17.4813 $157.3317
12+ $16.9173 $203.0076
16+ $16.3534 $261.6544
21+ $14.6617 $307.8957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess