EN
  • EN
  • DE

OPF1414T

Part No OPF1414T
Manufacturer TT Electronics
Catalog Fiber Optics - Transmitters - Discrete
Description TRANSMITTER H-SPEED FIBER OPTIC / TX Optical Fiber 8-Pin Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer TT Electronics/Optek Technology
Wavelength 840nm
Voltage - Forward (Vf) (Typ) 2.09V
Current - DC Forward (If) (Maximum) 100mA
Voltage - DC Reverse (Vr) (Maximum) 1.8V
Capacitance 55pF
Connector Type ST
Win Source Part Number 791045-OPF1414T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 8
Family Name OPF1414
Introduction Date February 13, 2007
ECCN EAR99
Country of Origin Mexico
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian OPF1414T CAD Model

Description

The OPF1414T is an optoelectronic component with an ST connector type.

  • Connector Type: ST
  • Capacitance: 55pF
  • Forward Voltage: 2.09V
  • Wavelength: 840nm
  • Maximum DC Reverse Voltage: 1.8V
  • Maximum DC Forward Current: 100mA
  • Package Quantity: 8
  • Introduction Date: February 13, 2007
  • Estimated EOL Date: 2026

You May Also Be Interested in

Infineon Technologies
DIODE TRANSMITTER FIBER OPTIC
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Versatile Link The Versatile Fiber Optic Connection
Lowest to $23.6410
Broadcom Limited
XMITTER MINI HP FIBER OPT SMA / Fiber Optic Transmitter 820nm 1.7V 60 mA ST
Lowest to $134.3284
AVAGO TECHNOLOGIES LIMITED
Versatile Link The Versatile Fiber Optic Connection
Lowest to $17.4627
Broadcom Limited
TRANSMITTER DIODE FIBER OPTIC / Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less
Need more? Email Us
Broadcom Limited
XMITTER OPTICAL 10MBD
Lowest to $29.8378
Broadcom Limited
XMITTER OPTICAL ENHANCED HORZ
Need more? Email Us
TT Electronics
TRANSMITTER H-SPEED FIBER OPTIC / TX Optical Fiber 8-Pin Tube
Lowest to $32.5379
Broadcom Limited
XMITTER FIBER OPTIC / Fiber Optic Transmitter 820nm 1.7V 60 mA ST
Lowest to $27.8167

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5379 $65.0758
5+ $26.6978 $133.4890
7+ $25.8635 $181.0445
10+ $25.0292 $250.2920
12+ $24.1949 $290.3388
16+ $21.6920 $347.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess