EN
  • EN
  • DE

HFBR-1527Z

Part No HFBR-1527Z
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Fiber Optics - Transmitters - Discrete
Description Versatile Link The Versatile Fiber Optic Connection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1180202-HFBR-1527Z
Manufacturer Homepage www.avagotech.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HFBR-1527Z
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian HFBR-1527Z CAD Model

Description

The HFBR-1527Z is a high-performance fiber optic transmitter from Avago Technologies (now Broadcom). This transmitter is designed for short-distance data communication over plastic optical fiber (POF). It is commonly used in industrial control, automotive, and consumer electronics applications where reliable data transmission is required.

Applications:

  • Industrial control systems: Transmitting data between control units and sensors.
  • Automotive networks: Connecting electronic control units (ECUs) within vehicles.
  • Consumer electronics: Audio and video signal transmission in home entertainment systems.
  • Medical equipment: Data communication in medical devices where electrical isolation is required.
  • Gaming consoles: Connecting peripherals to gaming consoles.

Features:

  • High data rate: Supports data rates up to 50 Mbps.
  • Low power consumption: Optimized for battery-powered applications.
  • Plastic optical fiber (POF) compatibility: Designed for use with cost-effective POF cables.
  • TTL compatible: Easy to interface with standard logic circuits.
  • Robust design: Operates reliably in harsh environments.

Benefits:

  • Immunity to electromagnetic interference (EMI): Fiber optic transmission is immune to electrical noise.
  • Electrical isolation: Provides electrical isolation between connected devices.
  • Cost-effective solution: POF cables are less expensive than other fiber optic cables.
  • Easy to install: POF cables are easy to terminate and install.
  • Reliable data transmission: Ensures accurate data communication in demanding environments.

Additional Details:

The HFBR-1527Z typically operates at a wavelength of 650 nm. It requires a 5V power supply and features a standard connector for easy connection to POF cables. The transmitter includes an integrated LED driver and can be directly driven by TTL logic signals. The device is designed to operate over a wide temperature range, typically from -40°C to +85°C. The use of POF offers a cost-effective alternative to glass fiber, while still providing excellent EMI immunity and electrical isolation. The Avago Technologies HFBR-1527Z offers a reliable and efficient solution for short-distance data communication in a variety of applications requiring robust performance and electrical isolation.

You May Also Be Interested in

Broadcom Limited
XMITTER FIBER OPTIC SERCOS SMA / Fiber Optic Transmitter 650nm 2.1V 60 mA SMA
Lowest to $49.4777
Broadcom Limited
FIBER OPTIC TX 5 MBD 650NM
Lowest to $10.2952
Industrial Fiberoptics
LED FIBER OPTIC 645NM RED / Fiber Optic Transmitter 645nm 2V 30 mA Connector-less
Lowest to $5.1208
Broadcom Limited
FIBER OPTIC TX 10 MBD 650NM
Lowest to $17.9523
Broadcom Limited
XMITTER VERSATILE LINK HORZ / Fiber Optic Transmitter 600nm 1.67V 60 mA Versatile Link
Lowest to $9.8214
Broadcom Limited
XMITTER FIBER OPTIC / Fiber Optic Transmitter 820nm 1.7V 60 mA ST
Lowest to $22.8042
Broadcom Limited
VER. 5MBAUD TX ROHS +95C / Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Lowest to $25.8350
Broadcom Limited
TRANSMITTER DIODE FIBER OPTIC / Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less
Lowest to $25.9190
Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter 660nm 1.95V 45 mA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1235 $72.3705
6+ $19.7936 $118.7616
8+ $19.1751 $153.4008
11+ $18.5565 $204.1215
14+ $17.9380 $251.1320
19+ $16.0823 $305.5637
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,077 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess