The RN1910AFS(TL3EKAE) is a silicon N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This device is designed for high-speed switching applications. Its compact design and efficient performance make it suitable for a variety of electronic circuits.
Applications
- DC-DC converters
- Load switches
- Power management circuits
- Motor control circuits
Features
- Low drain-source on-resistance (RDS(ON))
- High-speed switching
- Low threshold voltage
- Enhancement mode
- Compact surface-mount package
Benefits
- Improved energy efficiency due to low RDS(ON)
- Reduced power loss
- Smaller PCB footprint due to compact package
- Simplified circuit design
- Enhanced system performance
Additional Details
The RN1910AFS(TL3EKAE) features a low drain-source on-resistance, which minimizes power loss during operation. This is critical in applications where energy efficiency is a primary concern. Its high-speed switching capability allows for faster response times in switching circuits, leading to improved overall system performance. The device is housed in a small surface-mount package, which allows for high-density mounting on printed circuit boards. This helps reduce the overall size and weight of the electronic device.
Specifically, the low threshold voltage of the RN1910AFS(TL3EKAE) makes it easier to drive with lower voltage logic signals. This is especially beneficial in battery-powered applications where minimizing the supply voltage is essential. The enhancement mode operation ensures that the MOSFET is normally off, which prevents unwanted current flow when the gate voltage is zero. This is an important safety feature in many electronic circuits.
The RDS(ON) is typically around 0.1 ohms at a gate-source voltage (VGS) of 4.5V, and the drain current (ID) can reach up to 2A. The gate charge (Qg) is also low, contributing to faster switching speeds and lower power dissipation. The maximum gate-source voltage is ±20V, and the maximum drain-source voltage is 30V.
Overall, the RN1910AFS(TL3EKAE) is a versatile and efficient MOSFET suitable for a wide range of applications requiring high-speed switching and low power loss. Its compact size and reliable performance make it a valuable component in modern electronic designs.