EN
  • EN
  • DE

069176702401000

Part No 069176702401000
Manufacturer AVX Corp/Kyocera Corp
Catalog Insertion, Extraction
Description TOOL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tool Type Insertion Tool
For Use With/Related Products Solid State Lighting Contacts
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506474-069176702401000
Ultra Librarian 3D Model Ultra Librarian 069176702401000 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
AWZG-HSM-RSZ
Need more? Email Us
HARTING
DSUB INSERTION EXTRACTION TOOL
Need more? Email Us
AVX Corp/Kyocera Corp
INSERTION TOOL 2.75MM
Need more? Email Us
Astro Tool Corp
INS/REM TOOL PLASTIC SIZE 10
Need more? Email Us
AVX Corp/Kyocera Corp
TOOL
Need more? Email Us
TE Connectivity
M15570-22-1
Need more? Email Us
AVX Corp/Kyocera Corp
22 - 24 AWG METAL TOOL BIT FOR 9
Need more? Email Us
Phoenix Contact
INSERTION/EXTRACTION TOOL DSUB
Need more? Email Us
TE Connectivity
0411-354-1605
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess