EN
  • EN
  • DE

069177702203001

Part No 069177702203001
Manufacturer AVX Corp/Kyocera Corp
Catalog Insertion, Extraction
Description INSERTION TOOL 2.75MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tool Type Insertion Tool
For Use With/Related Products Rectangular Connectors
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506257-069177702203001
Ultra Librarian 3D Model Ultra Librarian 069177702203001 CAD Model

Description

N

You May Also Be Interested in

HARTING
DSUB INSERTION EXTRACTION TOOL
Need more? Email Us
TE Connectivity
PLCC EXTRACTION TOOL GENERAL
Need more? Email Us
AVX Corp/Kyocera Corp
22 - 24 AWG METAL TOOL BIT FOR 9
Need more? Email Us
AVX Corp/Kyocera Corp
INSERTION TOOL 3.50MM
Need more? Email Us
AVX Corp/Kyocera Corp
BIT FOR 9175 HAND TOOL MED PROD
Need more? Email Us
AVX Corp/Kyocera Corp
TOOL
Need more? Email Us
NorComp Inc.
TOOL INSERTION/REMOVAL
Need more? Email Us
Amphenol
TOOL INSERT/EXTRACT FOR 17RR
Need more? Email Us
Cinch Connectivity Solutions
MODICE ME ENCL TOOL TO OPEN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess