EN
  • EN
  • DE

069176701902000

Part No 069176701902000
Manufacturer AVX Corp/Kyocera Corp
Catalog Insertion, Extraction
Description 22 - 24 AWG METAL TOOL BIT FOR 9
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tool Type Insertion Tool
For Use With/Related Products Solid State Lighting Contacts, 22-24 AWG
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506483-069176701902000
Ultra Librarian 3D Model Ultra Librarian 069176701902000 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
MULTI-USE REMOVAL TOOL
Need more? Email Us
HARTING
DSUB INSERTION EXTRACTION TOOL
Need more? Email Us
AVX Corp/Kyocera Corp
INSERTION TOOL 3.50MM
Need more? Email Us
Glenair, Inc.
MIGHT MOUSE CONNECTOR
Need more? Email Us
Astro Tool Corp
INS/REM TOOL PLASTIC SIZE 20
Need more? Email Us
Cinch Connectivity Solutions
MODICE ME ENCL TOOL TO OPEN
Need more? Email Us
AVX Corp/Kyocera Corp
INSERTION TOOL 2.75MM
Need more? Email Us
TE Connectivity
EXTRACTION TOOL
Need more? Email Us
TE Connectivity
0411-354-1605
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess