EN
  • EN
  • DE

1-1579007-2

Part No 1-1579007-2
Manufacturer TE Connectivity
Catalog Insertion, Extraction
Description EXTRACTION TOOL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Tool Type Extraction Tool
For Use With/Related Products Rectangular Contacts
Ultra Librarian 3D Model Ultra Librarian 1-1579007-2 CAD Model

Description

NULL

You May Also Be Interested in

Hirose Electric Co Ltd
TOOL EXTRACTION QR-P8 SERIES
Need more? Email Us
Astro Tool Corp
INS/REM TOOL PLASTIC SIZE 20
Need more? Email Us
AVX Corp/Kyocera Corp
TOOL
Need more? Email Us
AVX Corp/Kyocera Corp
INSERTION TOOL 3.50MM
Need more? Email Us
Astro Tool Corp
INS/REM TOOL PLASTIC SIZE 20
Need more? Email Us
Phoenix Contact
TOOL INSERTION/EXTRACTION
Need more? Email Us
Phoenix Contact
INSERTION/EXTRACTION TOOL DSUB
Need more? Email Us
Hirose Electric Co Ltd
PLUG INSERTION TOOL
Need more? Email Us
Amphenol Aerospace Operations
I & R TOOL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess