EN
  • EN
  • DE

SN74ACT8836AGB

Part No SN74ACT8836AGB
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description IC Multiplier/accumilator Pg
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094824-SN74ACT8836AGB
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ACT8836AGB CAD Model

Description

The SN74ACT8836AGB from Texas Instruments is a high-performance integrated circuit designed for a wide range of digital applications. This device is part of the SN74 series, which is renowned for its reliability, speed, and low power consumption. The SN74ACT8836AGB is particularly well-suited for use in computing, data processing, and high-speed communication systems.

Key Features

  • Advanced CMOS Technology: Utilizes Texas Instruments' advanced CMOS technology to ensure low power dissipation and high noise immunity.
  • High-Speed Operation: Capable of operating at high speeds, making it suitable for high-performance data processing applications.
  • Wide Operating Voltage Range: Designed to work with a broad range of supply voltages, providing design flexibility for various system requirements.
  • Robust I/O Pins: Features strong I/O pins that can handle high current levels, contributing to the device's durability and reliability.
  • Compatibility: The logic level compatibility allows for easy integration with other digital components within a system.

Applications

The SN74ACT8836AGB is versatile and can be used in a multitude of applications. Here are some of the typical applications:

  • High-speed data processing systems
  • Communication equipment
  • Servers and networking hardware
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ACT8836AGB is no exception and is subject to rigorous testing and quality control measures. This ensures that each unit meets the high standards expected from Texas Instruments products in terms of performance and reliability.

Environmental Considerations

The SN74ACT8836AGB is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) standards, which means it is free from certain dangerous materials commonly used in the electronics industry. This compliance ensures that the product is more environmentally friendly and suitable for use in various global markets.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess