EN
  • EN
  • DE

P87C51RB+IB

Part No P87C51RB+IB
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083722-P87C51RB+IB
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P87C51RB+IB CAD Model

Description

NXP P87C51RB+IB Microcontroller

The NXP P87C51RB+IB is a powerful microcontroller that belongs to the 80C51 microcontroller family, known for its versatility and reliability. This particular model is designed to deliver high performance and a wide range of features, making it suitable for a variety of industrial, automotive, and consumer applications.

Key Features:

  • Advanced 80C51 Architecture: The P87C51RB+IB is built on an optimized 80C51 processor core that runs at up to 6 times the speed of the original implementation, ensuring swift execution of instructions and efficient operation.
  • On-Chip Memory: It comes with 64KB of on-chip flash memory, providing ample space for application code, and 1024 bytes of data RAM for temporary data storage during operation.
  • Operating Frequency: This microcontroller operates at a frequency of up to 60 MHz, providing a perfect balance between power consumption and processing capability.
  • Power-Saving Modes: Several power-saving modes, including Idle and Power-down modes, allow for reduced power consumption during periods of inactivity, making it an energy-efficient choice for battery-operated devices.
  • High-Speed I/O Ports: Four 8-bit I/O ports and a range of additional I/O options offer versatile interfacing capabilities with peripheral devices.
  • Integrated Peripherals: The P87C51RB+IB features a range of built-in peripherals such as two 16-bit timer/counters, a full-duplex serial port, and on-chip watchdog timer, enhancing its functionality and reducing the need for external components.
  • Robust Interrupt System: An advanced interrupt system supports up to 8 sources with four priority levels, enabling efficient response to real-time events.
  • Extended Temperature Range: Capable of operating in an extended temperature range, this microcontroller is suitable for harsh environmental conditions.

The P87C51RB+IB from NXP is not only a testament to the enduring legacy of the 80C51 microcontrollers but also a modern solution that meets the demands of today's complex embedded systems. Its robust architecture, combined with a rich set of features, makes it an ideal choice for designers looking to optimize their systems for performance and power efficiency.

With its integration of advanced features and a commitment to quality, the NXP P87C51RB+IB microcontroller is a reliable and cost-effective solution for a wide array of applications requiring microcontroller intelligence.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess