EN
  • EN
  • DE

NQ83C95

Part No NQ83C95
Manufacturer SEEQ
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1179290-NQ83C95
Categories Custom Parts
Manufacturer SEEQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NQ83C95 CAD Model

Description

The SEEQ NQ83C95 is a serial EEPROM, likely used for storing configuration data, calibration constants, or other non-volatile information in electronic systems. Given the age of SEEQ as a company (acquired in the late 1990s), this part number likely refers to a legacy product. Serial EEPROMs are commonly interfaced through serial protocols such as SPI or I2C, allowing for efficient communication with microcontrollers and other digital devices.

Applications

  • Industrial control systems: Storing configuration parameters for programmable logic controllers (PLCs) and other industrial automation equipment.
  • Embedded systems: Storing boot code, system settings, and calibration data in embedded devices.
  • Instrumentation: Storing calibration data and settings for measuring instruments.
  • Consumer electronics: Storing user preferences and device settings in appliances and other consumer devices.
  • Telecommunications equipment: Storing configuration data for network devices such as routers and switches.

Features

  • Non-volatile memory: Retains data even when power is removed.
  • Serial interface: Typically uses SPI or I2C for communication with a microcontroller.
  • Low power consumption: Suitable for battery-powered applications.
  • Small package size: Allows for integration into compact electronic devices.
  • Reprogrammable: Data can be updated multiple times.

Benefits

  • Flexibility: Allows for easy modification of system parameters without hardware changes.
  • Reliability: Non-volatile storage ensures data retention even in harsh environments.
  • Cost-effectiveness: Serial EEPROMs are generally less expensive than other types of non-volatile memory.
  • Ease of use: Serial interfaces simplify integration with microcontrollers.
  • Data security: Can be used to store sensitive data securely.

Due to the age of the device and limited readily available information, specific technical specifications are difficult to ascertain. However, typical serial EEPROMs operate at standard voltages (e.g., 3.3V or 5V) and offer various memory capacities. Datasheets for similar devices from other manufacturers can provide insights into the likely characteristics of the NQ83C95.

You May Also Be Interested in

Radiall USA, Inc.
Need more? Email Us
PLX
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess