EN
  • EN
  • DE

SM512M64Z01MD4BNK-075BT

Part No SM512M64Z01MD4BNK-075BT
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR4-2666 512Mx64 (32Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942702-SM512M64Z01MD4BNK-075BT
Series *
Ultra Librarian 3D Model Ultra Librarian SM512M64Z01MD4BNK-075BT CAD Model

Description

The SM512M64Z01MD4BNK-075BT is a memory component manufactured by Micron Technology Inc. Based on its naming convention, it is likely a DDR4 SDRAM module designed for applications requiring reliable and high-performance memory.

Applications

  • High-performance computing
  • Enterprise servers
  • Networking devices
  • Data centers
  • Industrial automation

Features

  • DDR4 Technology: Leverages DDR4 architecture, providing faster data transfer rates and improved power efficiency compared to previous DDR generations.
  • High Density: Features a high memory density, allowing for increased memory capacity in a smaller footprint.
  • High Bandwidth: Supports high bandwidth operations, ensuring quick and efficient data processing.
  • Low Power Consumption: Operates at a low voltage, minimizing power consumption and heat generation.
  • Error Correction Code (ECC): May include ECC functionality for enhanced data integrity and reliability (confirmation required via datasheet).
  • Advanced Packaging: Utilizes advanced packaging technologies for improved thermal performance and signal integrity.
  • JEDEC Compliance: Adheres to JEDEC standards for DDR4 memory modules, ensuring compatibility and interoperability.

Benefits

  • Enhanced System Performance: Significantly improves system responsiveness and throughput by providing rapid data access.
  • Increased Capacity: Enables larger workloads and more efficient multitasking.
  • Improved Power Efficiency: Reduces overall system power consumption, leading to lower operating costs and extended battery life in portable devices.
  • Enhanced Reliability: Ensures data integrity and minimizes the risk of system errors.
  • Future-Proof Design: Offers a memory solution that can handle the demands of emerging applications and technologies.

Technical Specifications

The part number suggests a 512Mb (SM512M) module with a 64-bit data width (64) organized with a Z01 internal configuration and packaged using MD4BNK packaging. The -075BT likely refers to a specific speed grade (e.g., 75ns cycle time) and temperature rating. It operates at the standard DDR4 voltage of 1.2V. The official Micron datasheet is required for specific details regarding operating frequency, timings (CAS latency, RAS to CAS delay, RAS precharge time), temperature ratings, and error correction capabilities. Consult the official Micron datasheet for SM512M64Z01MD4BNK-075BT for detailed technical specifications.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess