EN
  • EN
  • DE

RN2002

Part No RN2002
Manufacturer Toshiba Semiconductor and Storage
Description Switching, Inverter Circuit, Interface Circuit And Driver Circuit Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243399-RN2002
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN2002 CAD Model

Description

The RN2002 is a composite transistor manufactured by Toshiba Semiconductor and Storage. It typically integrates a resistor-equipped transistor in a single package, offering a simplified solution for biasing and current limiting in various electronic circuits. It is designed to reduce component count and board space.

Applications:

  • LED Driving: Commonly used as a current limiting resistor and driver for LEDs in various display and indicator applications.
  • Digital Logic Interface: Employed as a pull-up or pull-down resistor in digital logic circuits to ensure proper voltage levels.
  • Switching Circuits: Utilized in switching circuits to control the current flow to other components.
  • General Purpose Amplification: Suitable for basic amplification circuits where a resistor-equipped transistor can simplify the design.
  • Level Shifting: Integrated into level shifting circuits to convert voltage levels between different logic families.

Features:

  • Integrated Resistor: Includes an integrated resistor to simplify biasing and current limiting.
  • NPN Transistor: Typically features an NPN bipolar junction transistor (BJT).
  • Small Package: Available in a small surface-mount package, saving board space.
  • Reduced Component Count: Reduces the number of external components required in a circuit.
  • Simplified Design: Simplifies circuit design and layout.

Benefits:

  • Reduced Board Space: Integration of the resistor and transistor saves valuable board space.
  • Lower Component Cost: Reduces the overall cost of the circuit by integrating two components into one.
  • Improved Reliability: Fewer solder joints lead to improved circuit reliability.
  • Faster Assembly: Simplified design allows for faster and easier assembly.
  • Simplified Troubleshooting: Easier to troubleshoot due to the reduced component count.

Additional Details:

The resistance value of the integrated resistor is a key parameter to consider when selecting the RN2002. This value determines the current limiting or biasing characteristics of the circuit. The datasheet specifies the resistor value and tolerance.

The transistor's specifications, such as its current gain (hFE) and maximum collector current, should also be considered to ensure it meets the requirements of the application.

The power dissipation of the resistor and transistor must be within their specified limits to prevent overheating and damage. The datasheet provides information on power dissipation ratings.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess