The RN2102 is a silicon epitaxial planar type transistor manufactured by Toshiba Semiconductor and Storage. It's designed for switching and amplifier applications. It comes in a small surface mount package, making it suitable for high-density circuit boards.
Applications:
- Switching applications
- Amplifier circuits
- Inverter circuits
- Driver stages
- Portable electronic devices
Features:
- Small surface mount package (SOT-23)
- High Collector Current (IC)
- Low saturation voltage
- High DC Current Gain (hFE)
- Excellent switching characteristics
Benefits:
- Space Saving: Small package allows for high-density board layouts.
- Efficient Switching: Low saturation voltage reduces power loss during switching.
- High Gain: Provides sufficient amplification for signal processing.
- Reliable Performance: Silicon epitaxial planar construction ensures consistent operation.
- Versatile Use: Suitable for both switching and amplification purposes.
The RN2102 is an NPN transistor. Its key electrical parameters include collector-emitter voltage (VCEO), collector current (IC), and DC current gain (hFE). The transistor is designed to operate within specified voltage and current limits to ensure reliability and prevent damage. Its fast switching speeds make it suitable for use in high-frequency circuits. The compact SOT-23 package facilitates automated assembly processes, reducing manufacturing costs. This transistor offers a good balance between performance, size, and cost, making it a popular choice for a wide range of applications.
Technical specifications (Typical):
- Collector-Emitter Voltage (VCEO): 50V
- Collector Current (IC): 0.15A
- Power Dissipation (PC): 0.2W
- DC Current Gain (hFE): 100 to 300 (at IC = 1mA, VCE = 5V)