EN
  • EN
  • DE

RN2102FS

Part No RN2102FS
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Win Source Part Number 183706-RN2102FS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN2102FS CAD Model

Description

The RN2102FS is a silicon N-channel junction field-effect transistor (JFET) designed and manufactured by Toshiba Semiconductor and Storage. It is intended for low-noise amplifier applications, analog switching, and impedance conversion within electronic circuits, emphasizing high input impedance and minimal noise contribution.

Applications:

  • Low-Noise Amplifiers (LNAs): Used in amplifying weak signals while adding minimal noise in audio preamplifiers, RF receivers, and precision instrumentation.
  • Analog Switches: Employed for switching analog signals, capitalizing on its low on-resistance and rapid switching capabilities.
  • Impedance Converters: Functions as an impedance matching device between circuit stages, ensuring efficient signal transmission.
  • Professional Audio Equipment: Integrated in high-end audio consoles, microphone preamps, and audio processors to maintain signal integrity.
  • Sensitive Test and Measurement Instruments: Incorporated into devices that require high-sensitivity measurements with low noise, such as oscilloscopes and spectrum analyzers.

Features:

  • Low Noise Figure: Significantly reduces noise added during signal amplification.
  • High Input Impedance: Minimizes loading on the signal source, preserving the original signal's integrity.
  • High Gain: Offers substantial signal amplification.
  • Fast Switching Speed: Provides quick and efficient switching for analog signals.
  • Low On-Resistance: Reduces signal attenuation when used as an analog switch.

Benefits:

  • Improved Signal Quality: Enhances signal integrity by minimizing noise contamination.
  • Enhanced Sensitivity: Allows for the amplification of weak signals without introducing significant signal loss.
  • Efficient Signal Transfer: Reduces signal loss during switching, thereby increasing overall circuit efficiency.
  • Versatile Application: Suitable for a broad spectrum of analog applications, providing design flexibility.
  • Reliable Performance: Ensures consistent and dependable operation due to Toshiba's high manufacturing standards.

Additional Details:

The RN2102FS typically operates within a specified drain-source voltage (VDS) and gate-source voltage (VGS) range, as specified in the device datasheet. It is imperative to adhere to these operating conditions to maximize performance and ensure the longevity of the component. Consult the official datasheet for comprehensive electrical characteristics, thermal management guidelines, and precise package dimensions to facilitate optimal implementation in your circuit designs.

You May Also Be Interested in

Infineon Technologies
BCR 112 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 573 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 133W H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.5821
Infineon Technologies
BCR 146 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.1A UMT3
Lowest to $0.1456
Infineon Technologies
BCR 583 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 116 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.7277

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess