EN
  • EN
  • DE

RN2105FV

Part No RN2105FV
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Win Source Part Number 183719-RN2105FV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN2105FV CAD Model

Description

The RN2105FV is a silicon epitaxial planar type transistor manufactured by Toshiba Semiconductor and Storage. It is specifically designed for switching and amplification applications in a variety of electronic circuits. The transistor is known for its efficiency, reliability, and compact size, making it well-suited for various circuit designs.

Applications

  • High-Speed Switching: Ideal for circuits requiring rapid on-off switching operations.
  • Amplification Stages: Suitable for use in amplifier circuits to boost signal strength.
  • DC-DC Conversion: Utilized in DC-DC converters for voltage regulation.
  • Load Switching Applications: Controls power to different loads in electronic systems.
  • General Purpose Switching: Suitable for a wide variety of general switching applications.

Features

  • Silicon Epitaxial Planar Construction: Provides consistent and reliable performance characteristics.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching.
  • High-Speed Switching: Enables fast and efficient switching operations.
  • Surface Mount Package: Allows for compact and efficient PCB layouts.
  • Lead-Free and RoHS Compliant: Environmentally friendly design.

Benefits

  • Enhanced Energy Efficiency: Reduces power consumption, leading to longer battery life in portable devices.
  • Increased Reliability: Ensures stable and dependable operation in various conditions.
  • Simplified Circuit Design: Easily integrated into existing and new designs.
  • Environmentally Friendly: Complies with environmental standards and regulations.
  • Cost-Effective: Offers excellent performance at a competitive price.

Additional Details

The RN2105FV is typically provided in a surface mount package, which maximizes space utilization on printed circuit boards. Its low on-resistance reduces power dissipation when the transistor is conducting, improving overall efficiency. The high-speed switching capability makes it suitable for applications requiring rapid response times. Detailed electrical characteristics, including voltage and current ratings, are available in the manufacturer's datasheet. This transistor is used in consumer electronics, industrial equipment, and automotive systems, where reliable and efficient switching is crucial. It's designed to operate within specified temperature and voltage ranges, ensuring stable performance under various operating conditions. The RN2105FV is a vital component in many modern electronic systems, contributing to their overall efficiency, reliability, and performance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.5821
Infineon Technologies
BCR 112 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 256mW Surface Mount SOT-363
Lowest to $0.0379
MICROSS/On Semiconductor
TRANS PREBIAS
Lowest to $0.0437
Infineon Technologies
BCR 583 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS PNP 50V SOT23
Lowest to $0.2329
Infineon Technologies
BCR 573 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 133W H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 523 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess