EN
  • EN
  • DE

RN2106(TE85L

Part No RN2106(TE85L
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1237+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 726453-RN2106(TE85L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN2106(TE85L CAD Model

Description

The RN2106(TE85L) is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Toshiba Semiconductor and Storage. This transistor is designed for load switching and power management applications, offering efficient and reliable performance. It's commonly used in portable devices, power supplies, and other battery-powered systems.

Applications:

  • Load switching
  • Power management circuits
  • DC-DC converters
  • Battery-powered devices
  • Portable electronics

Features:

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on)): The RN2106(TE85L) features a low on-resistance, minimizing power loss and heat generation during operation.
  • Low Threshold Voltage (Vth): This allows the transistor to be easily driven by low-voltage logic signals.
  • High-Speed Switching: The MOSFET is capable of fast switching speeds, making it suitable for high-frequency applications.
  • Small Surface Mount Package: Allows for efficient use of PCB space in compact devices.
  • Halogen-Free

Benefits:

  • Improved Energy Efficiency: The low on-resistance reduces power dissipation and improves overall energy efficiency.
  • Simplified Drive Circuitry: The low threshold voltage simplifies the design of drive circuits and reduces component count.
  • Reduced Heat Generation: The low on-resistance minimizes heat generation, improving the reliability and lifespan of the device.
  • Compact Design: The small package size allows for integration into space-constrained applications.
  • Extended Battery Life: Lower power loss translates to increased battery life for portable applications.

Additional Details:

Key specifications for the RN2106(TE85L) include drain-source voltage (Vds), gate-source voltage (Vgs), drain current (Id), and power dissipation (Pd). The TE85L suffix indicates a specific tape and reel packaging format. Consult the official datasheet for detailed specifications and application guidelines to ensure optimal performance and reliability.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2,275+ $0.0254 $57.7850
5,560+ $0.0208 $115.6480
8,335+ $0.0208 $173.3680
11,765+ $0.0196 $230.5940
14,710+ $0.0196 $288.3160
20,000+ $0.0173 $346.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess