The RN2131F(TPL3) is a silicon N-channel MOSFET designed and manufactured by Toshiba Semiconductor and Storage. It is engineered for high-speed switching applications, with a focus on minimizing power loss through a low on-resistance. This makes it suitable for various power management and DC-DC conversion circuits.
Applications
- DC-DC Converters
- Power Management Systems
- Load Switching
- Motor Control
- High-Frequency Switching Circuits
Features
- N-Channel MOSFET
- Low Drain-Source On-Resistance (RDS(on))
- High-Speed Switching Capability
- Enhancement Mode Operation
- Surface Mount Package
Benefits
- Improved Efficiency: Low RDS(on) reduces power dissipation and increases the overall efficiency of the application.
- Faster Switching: High-speed switching characteristics enable faster response times and improved performance in switching circuits.
- Compact Design: Surface mount package allows for use in space-constrained applications.
- Reliable Performance: Manufactured by Toshiba, ensuring high quality and reliable operation.
Technical Specifications
The RN2131F(TPL3) is characterized by a low gate threshold voltage, allowing for easy driving by logic-level signals. Its drain-source voltage rating is appropriate for a range of power supply voltages. The low on-resistance minimizes conduction losses, while the optimized gate charge ensures fast switching speeds. Specific values for these parameters are available in the official Toshiba datasheet.
The device is supplied in a surface-mount package, facilitating automated assembly. It meets industry standards for reliability and environmental compliance.