EN
  • EN
  • DE

RN2304

Part No RN2304
Manufacturer Toshiba Semiconductor and Storage
Description TOSHIBA Transistor Silicon PNP Epitaxial Type (PCT Process)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243425-RN2304
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN2304 CAD Model

Description

The RN2304 is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for a variety of switching applications where efficiency and size are important considerations. Its low on-resistance and fast switching speed make it suitable for use in portable devices, load switching, and DC-DC converters.

Applications

  • Load Switching: Used for switching power to various loads in electronic devices and circuits.
  • DC-DC Converters: Can be used in DC-DC converters for efficient voltage regulation and power management.
  • Power Management Circuits: Integrated into power management systems to control the flow of power within a device.
  • Portable Electronics: Suitable for battery-powered equipment such as smartphones, tablets, and portable media players.
  • Motor Control: Used in low-power motor control circuits.

Features

  • P-Channel MOSFET: Designed as a P-channel enhancement mode MOSFET.
  • Low On-Resistance (RDS(on)): Features a low RDS(on) value, reducing power loss during conduction.
  • Low Gate Threshold Voltage (VGS(th)): Offers a low gate threshold voltage, enabling operation with low voltage logic levels.
  • Fast Switching Speed: Provides fast switching speeds for efficient power conversion and control.
  • Surface Mount Package: Commonly available in a surface mount package for space-saving assembly.

Benefits

  • Increased Efficiency: Low on-resistance minimizes power dissipation, resulting in higher energy efficiency.
  • Extended Battery Life: Reduced power loss contributes to longer battery life in portable devices.
  • Compact Design: Surface mount package allows for smaller and more compact circuit designs.
  • Simplified Circuitry: Low gate threshold voltage simplifies the driving circuitry.
  • Improved Thermal Performance: Efficient operation reduces heat generation, improving overall thermal performance.

Additional Details

The RN2304 typically comes in a SOT-23 or similar surface mount package. The specific RDS(on) values, gate charge, and other electrical characteristics are detailed in the manufacturer's datasheet. It is designed to operate within a specified voltage and temperature range. Standard ESD precautions should be followed when handling this device. Always refer to the official datasheet for comprehensive specifications and application guidelines.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
925+ $0.0541 $50.0425
2,255+ $0.0444 $100.1220
3,485+ $0.0431 $150.2035
4,800+ $0.0417 $200.1600
6,205+ $0.0403 $250.0615
8,315+ $0.0361 $300.1715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess