EN
  • EN
  • DE

RN2305,LXG

Part No RN2305,LXG
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 726459-RN2305,LXG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN2305,LXG CAD Model

Description

The RN2305,LXG is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. This transistor is designed for switching and amplification applications, offering low on-resistance and fast switching speeds. Its small size and efficient performance make it suitable for a wide range of electronic circuits.

Applications:

  • Load Switching: Used to switch power to various loads in electronic devices.
  • Power Management: Employed in power management circuits for efficient voltage regulation.
  • Motor Control: Utilized in motor control circuits for controlling the speed and direction of motors.
  • DC-DC Converters: Found in DC-DC converters for efficient voltage conversion.
  • Portable Devices: Used in smartphones, tablets, and other battery-powered electronics for switching and amplification.

Features:

  • P-Channel MOSFET: Operates with a negative gate-source voltage.
  • Low On-Resistance: Minimizes power loss and heat generation.
  • Fast Switching Speed: Enables high-speed switching operations.
  • Small Package Size: Compact package allows for dense board layout.
  • Surface Mount Technology (SMT): Allows for automated assembly and compact board layout.

Benefits:

  • Efficient Switching: Low on-resistance minimizes power loss and improves efficiency.
  • Reduced Heat Generation: Low on-resistance reduces heat dissipation.
  • Compact Design: Small package size enables miniaturization of electronic devices.
  • Easy Integration: Compatible with other electronic components for seamless integration.
  • Improved System Performance: Fast switching speeds enable high-performance applications.

Additional Details:

The RN2305,LXG MOSFET has specific voltage and current ratings, gate threshold voltage, and on-resistance characteristics. These parameters are critical for selecting the appropriate MOSFET for a given application. Proper gate drive circuitry is essential for efficient and reliable operation. The thermal characteristics, such as thermal resistance, are important for managing heat dissipation. Datasheets provide detailed information on the MOSFET's characteristics and application circuits. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications and application guidelines.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0393 $57.9675
3,575+ $0.0323 $115.4725
5,560+ $0.0312 $173.4720
7,410+ $0.0312 $231.1920
9,620+ $0.0300 $288.6000
13,045+ $0.0266 $346.9970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 287,883 pieces
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess