The RN2402 T5L is a P-channel MOSFET from Toshiba Semiconductor and Storage, optimized for switching applications where low on-resistance and efficient power management are essential. The 'T5L' designation often indicates a specific tape and reel packaging configuration intended for automated assembly lines.
Applications
- Load switching
- Power management circuits
- DC-DC converters
- Solid-state relays
- Portable devices
Features
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- Low gate threshold voltage (VGS(th))
- High-speed switching
- Small surface-mount package
- 'T5L' tape and reel packaging for automated assembly
Benefits
- Enables efficient power switching due to its low RDS(on) characteristic
- Simplifies drive requirements with its low gate voltage threshold
- Minimizes power losses due to its fast switching speeds
- Suited for space-constrained applications due to its compact design
- Contributes to extended battery life in portable devices via reduced power consumption
- Facilitates streamlined and cost-effective manufacturing via automated assembly compatibility.
Additional Details
The RN2402 T5L, in line with similar Toshiba P-channel MOSFETs, generally features a drain-source voltage (VDS) typically around -20V, a gate-source voltage (VGS) rating around ±12V, and a continuous drain current (ID) tailored to the application. The on-resistance (RDS(on)) is invariably a crucial specification, kept low for efficient power switching. The 'T5L' suffix emphasizes its compatibility with automated pick-and-place equipment used in mass production. For exact specifications, consult the official Toshiba datasheet for the RN2402 series or contact Toshiba directly.