The RN2404(YD) is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. Similar to other RN2404 family members, it's designed for switching applications where minimizing on-resistance and ensuring efficient power management are paramount. The (YD) suffix likely indicates a specific production variation, quality grade, or an internal control code implemented by Toshiba.
Applications
- Load switching
- Power management circuits
- DC-DC converters
- Solid-state relays
- Portable devices
Features
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- Low gate threshold voltage (VGS(th))
- High-speed switching
- Small surface-mount package
Benefits
- Facilitates efficient power switching thanks to its low RDS(on) characteristic
- Simplifies drive requirements with its low gate voltage threshold
- Reduces power losses due to its fast switching capabilities
- Well-suited for space-constrained designs because of its compact form factor
- Extends battery life in portable devices by minimizing power consumption
Additional Details
The RN2404(YD), aligned with other RN2404 variants, typically exhibits a drain-source voltage (VDS) around -20V, a gate-source voltage (VGS) rating around ±12V, and a continuous drain current (ID) tailored to the specific application's requirements. On-resistance (RDS(on)) remains a key performance specification, held at a low value to ensure efficient power switching. The (YD) suffix represents an internal Toshiba designation that may signify a particular production process or performance parameter. For specific technical specifications, refer to the official Toshiba datasheet for the RN2404 series or contact Toshiba directly with the (YD) designation for clarification.