EN
  • EN
  • DE

RN2905AFS

Part No RN2905AFS
Manufacturer Toshiba Semiconductor and Storage
Description Switching, Inverter Circuit, Interface Circuit and Driver Circuit Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243469-RN2905AFS
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN2905AFS CAD Model

Description

The RN2905AFS is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for switching and power management applications. It offers low on-resistance and high-speed switching, making it suitable for efficient power control. This device is available in a small surface-mount package, allowing for easy integration into compact electronic devices. Its primary function is to provide efficient and reliable switching in various power circuits.

Applications

  • Load switching: Controlling power distribution in electronic systems.
  • Power management circuits: Optimizing power usage in portable devices.
  • DC-DC converters: Voltage regulation in electronic equipment.
  • Battery management systems: Protecting and controlling battery charge/discharge.
  • Solid-state relays: Replacing mechanical relays with electronic switches.

Features

  • P-Channel MOSFET: Provides efficient switching and amplification.
  • Low On-Resistance (Rds(on)): Minimizes power loss during conduction.
  • High-Speed Switching: Enables efficient operation at high frequencies.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • High Drain Current (Id): Capable of handling significant current levels.

Benefits

  • High Efficiency: Minimizes power loss due to low Rds(on) and fast switching.
  • Space Saving: Compact surface-mount package reduces board space requirements.
  • Improved Thermal Performance: Efficient heat dissipation through the package.
  • Simplified Circuit Design: Reduces the need for external components.
  • Enhanced Reliability: Robust design ensures stable and dependable operation.

Additional Details

The RN2905AFS operates effectively with a suitable gate-source voltage (Vgs) to minimize on-resistance. The drain-source voltage (Vds) should be kept within the device's ratings to prevent damage. Its low gate charge facilitates efficient high-frequency switching, reducing switching losses and improving overall efficiency. The surface-mount package allows for efficient heat dissipation, enabling the MOSFET to operate at higher power levels without overheating. It is commonly used in portable electronics, consumer products, and industrial applications requiring efficient power management. Proper PCB layout and thermal management are essential for optimal performance and reliability.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2869 $57.9105
110+ $1.0561 $116.1710
170+ $1.0230 $173.9100
235+ $0.9900 $232.6500
305+ $0.9570 $291.8850
405+ $0.8579 $347.4495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess