EN
  • EN
  • DE

RN2906

Part No RN2906
Manufacturer Toshiba Semiconductor and Storage
Description TOSHIBA Transistor Silicon PNP Epitaxial Type (PCT Process)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243470-RN2906
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN2906 CAD Model

Description

The RN2906 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Toshiba Semiconductor and Storage. This MOSFET is primarily used for load switching, power management, and DC-DC converter applications.

Applications:

  • Load Switching
  • DC-DC Converters
  • Power Management Circuits
  • Portable Devices
  • Battery-Powered Systems

Features:

  • Low On-Resistance: Minimizes conduction losses for improved efficiency.
  • Low Threshold Voltage: Allows for direct logic-level drive.
  • High-Speed Switching: Enables use in high-frequency applications.
  • Surface-Mount Package: Facilitates automated assembly and compact designs.
  • Logic Level Drive: Compatible with low-voltage logic circuits.

Benefits:

  • Efficient Power Management: Low on-resistance reduces power dissipation, improving overall energy efficiency.
  • Simplified Drive: Low threshold voltage allows for simpler driving circuits.
  • Compact Design: Surface-mount package saves board space.
  • Reliable Operation: Toshiba's quality manufacturing ensures consistent performance.
  • Suitable for Battery Applications: Optimized for use in battery-powered devices and systems.

Technical Specifications:

The RN2906 has a drain-source voltage (VDSS) of -20V, a drain current (ID) of -3A, and a typical on-resistance (RDS(on)) of 0.085 ohms at a gate-source voltage (VGS) of -4.5V. The gate threshold voltage (VGS(th)) is -1.0V typical. The device operates in a temperature range of -55°C to +150°C. The MOSFET comes in a surface-mount package suitable for automated assembly processes.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess