EN
  • EN
  • DE

RN4904

Part No RN4904
Manufacturer Toshiba Semiconductor and Storage
Description Silicon PNP Epitaxial Type (PCT Process) Silicon NPN Epitaxial Type (PCT Process)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243503-RN4904
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN4904 CAD Model

Description

The RN4904 is a composite transistor manufactured by Toshiba Semiconductor and Storage. It integrates a PNP transistor and a resistor network into a single package, simplifying circuit design and reducing component count. It is designed for switching and amplification applications where space and component count are critical.

Applications

  • Switching Circuits: Used as a switching element in various electronic circuits.
  • Amplification Circuits: Employed as an amplifier in low-power signal amplification.
  • Inverter Circuits: Integrated in inverter circuits for logic applications.
  • Level Shifting: Used for voltage level shifting in digital circuits.
  • Bias Circuits: Simplifies biasing of transistors in amplifier stages.

Features

  • Integrated PNP Transistor: Includes a PNP bipolar junction transistor.
  • Built-in Resistors: Contains integrated base-emitter and base resistors.
  • Surface Mount Package: Facilitates compact and efficient PCB design.
  • Reduces Component Count: Simplifies circuit design by integrating multiple components.
  • Space-Saving: Compact package reduces PCB area.

Benefits

  • Simplified Circuit Design: Reduces the number of external components required.
  • Compact PCB Layout: Small package size allows for dense PCB layouts.
  • Cost-Effective: Reduces overall system cost by integrating components.
  • Improved Reliability: Fewer solder joints enhance overall system reliability.
  • Easy to Use: Simplifies the design process for switching and amplification circuits.

Additional Details

The RN4904 is typically available in a small surface mount package, such as SOT-346 or similar. The integrated resistors are selected to optimize the transistor's performance in switching and amplification applications. It is important to consider the transistor's voltage and current ratings when selecting it for a specific application. The datasheet provides detailed information on the transistor's electrical characteristics, resistor values, and thermal considerations. Proper PCB layout can help minimize noise and ensure stable operation. It is commonly used in portable devices, consumer electronics, and other applications where space is limited and component count needs to be minimized.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0508 $57.9120
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
5,885+ $0.0393 $231.2805
7,580+ $0.0381 $288.7980
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess