EN
  • EN
  • DE
  • IT

RN4910

Part No RN4910
Manufacturer Toshiba Semiconductor and Storage
Description Silicon PNP Epitaxial Type (PCT Process) Silicon NPN Epitaxial Type (PCT Process)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243511-RN4910
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN4910 CAD Model

Description

The RN4910 is a dual N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for switching applications where space is a premium, such as load switches, DC-DC converters, and power management circuits.

Applications

  • Load switches
  • DC-DC converters
  • Power management circuits
  • Portable devices
  • Battery-powered applications

Features

  • Dual N-channel MOSFET configuration
  • Low on-resistance
  • Low threshold voltage
  • Small surface mount package
  • High-speed switching

Benefits

  • Reduced board space requirements
  • Improved efficiency due to low on-resistance
  • Simplified gate drive requirements
  • Suitable for high-density applications
  • Fast switching speeds for efficient power conversion

Additional Details

The RN4910 integrates two N-channel MOSFETs into a single small surface mount package, saving valuable board space. Its low on-resistance minimizes power dissipation, leading to improved efficiency in power switching applications. The low threshold voltage simplifies gate drive requirements, allowing for easy integration with low-voltage control circuits. The high-speed switching capability enables efficient power conversion in DC-DC converters. The device operates with low gate charge. It is designed for battery powered and portable applications where efficient power consumption is essential.

The RN4910 is a suitable choice for applications where space is limited and high efficiency is required. Its dual MOSFET configuration allows for flexible circuit designs.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess